EN
  • EN
  • DE

LTP5901IPC-IPMA1D1#PBF

Part No LTP5901IPC-IPMA1D1#PBF
Manufacturer Linear Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 CHIP ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Part Status Obsolete (End Of Life)
RF Family/Standard 802.15.4
Protocol Smartmesh IP , 6LoWPAN
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 8dBm
Sensitivity -95dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Chip
Memory Size 512kB Flash, 72kB SRAM
Supply Voltage (V) 2.1V ~ 3.76V
Current - Receiving 4.5mA
Current - Transmitting 5.4mA ~ 9.7mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Part Number Series LTP5901
Manufacturer Pack Quantity 22
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813318-LTP5901IPC-IPMA1D1#PBF
Ultra Librarian 3D Model Ultra Librarian LTP5901IPC-IPMA1D1#PBF CAD Model

Description

The LTP5901IPC-IPMA1D1#PBF is a high-performance, low-power wireless sensor node module designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits and power management products. This module is part of Linear Technology's SmartMesh IP product line, which is engineered to provide robust and reliable wireless communication in challenging industrial environments.

Key Features

  • SmartMesh IP Technology: Utilizes Linear Technology's SmartMesh IP networking protocol, ensuring high reliability, low power consumption, and advanced network management capabilities.
  • IP67 Rated Enclosure: The module comes in a robust package that is IP67 rated, providing protection against dust and temporary immersion in water, making it suitable for harsh industrial conditions.
  • Integrated Chip Antenna: Features a built-in chip antenna, which simplifies design considerations and reduces the need for external antenna components.
  • Low Power Operation: Designed for energy efficiency, the module operates on minimal power, making it ideal for battery-powered applications and extending the life of the sensor node.
  • Easy Integration: The compact form factor and comprehensive feature set facilitate easy integration into a wide range of applications without the need for extensive RF or networking expertise.
  • Secure Data Transmission: Offers advanced encryption and security protocols to ensure that data transmission across the network is secure from unauthorized access.

Applications

The LTP5901IPC-IPMA1D1#PBF is suitable for a variety of applications, particularly those requiring reliable data acquisition and transmission in industrial settings. These include:

  • Industrial Monitoring and Control Systems
  • Building Automation
  • Wireless Sensor Networks
  • Environmental Monitoring
  • Asset Tracking and Management

Conclusion

In summary, the LTP5901IPC-IPMA1D1#PBF from Linear Technology is a sophisticated and reliable module that provides secure and efficient wireless communication for industrial applications. Its robust design, coupled with SmartMesh IP technology, makes it a go-to solution for ensuring uninterrupted performance in the most demanding environments.

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8262 $97.8262
2+ $94.7689 $189.5378
3+ $91.7116 $275.1348
4+ $88.6555 $354.6220
5+ $79.4836 $397.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess