EN
  • EN
  • DE

MAX202ACSE

Part No MAX202ACSE
Manufacturer Linear Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075172-MAX202ACSE
Categories OEM Parts(M-N)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX202ACSE CAD Model

Description

The MAX202ACSE from Linear Technology is a robust RS-232 transceiver chip designed to facilitate serial communication in a variety of electronic applications. This integrated circuit is engineered to convert TTL or CMOS logic levels to RS-232 signal levels and vice versa, making it an essential component for systems that require reliable data transmission through serial ports.

Key Features

  • Electrical Interface: The device is fully compliant with EIA/TIA-232-F standards, ensuring compatibility with a wide range of serial interfaces.
  • Integrated Charge Pump: With an onboard charge pump, the MAX202ACSE requires only a single 5V power supply while generating the necessary RS-232 voltage levels for transmission and reception.
  • Dual Driver/Receiver Pairs: It features two drivers and two receivers, providing the capability to interface with two RS-232 communication lines simultaneously.
  • ESD Protection: The transceiver is equipped with enhanced Electrostatic Discharge (ESD) protection, capable of withstanding up to ±15kV, thereby safeguarding the device in harsh electrical environments.
  • Low Power Shutdown: A low-power shutdown mode significantly reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications.

Applications

The MAX202ACSE is versatile and can be used in a broad range of applications, including:

  • Point-of-sale (POS) terminals
  • Computers and peripherals
  • Modems
  • Industrial control systems
  • Data acquisition systems

Package and Quality

This transceiver comes in a 16-pin narrow SOIC package, which allows for a compact footprint on printed circuit boards. Linear Technology ensures high manufacturing standards, providing a reliable solution for serial data communication needs across various industries.

Whether for new designs or as a drop-in replacement for existing systems, the MAX202ACSE offers the performance and durability expected from a leading brand like Linear Technology. Its combination of features makes it a go-to choice for engineers seeking a dependable RS-232 interface solution.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess