Products specifications Report Issue?

Win Source Part Number 1006289-AM2910A/BQA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2910A/BQA CAD Model

Description

The AM2910A/BQA is a 12-bit microprogram sequencer from AMD, designed for controlling the sequence of operations in a microprogrammed system. It's a key component in building custom control units for various digital systems.

Applications

  • Microprogrammed controllers: Used in systems needing flexible and custom instruction execution, such as in early CPUs and peripheral controllers.
  • Bit-slice processors: Provides sequencing control for bit-slice processing units in high-performance applications.
  • Emulation systems: Implements the control logic for emulating other instruction set architectures.
  • Custom digital systems: Used in any application requiring precise control over a sequence of operations.

Features

  • 12-bit address field: Allows addressing up to 4096 microprogram instructions.
  • On-chip stack: Provides eight levels of stack for subroutine nesting.
  • Conditional branching: Supports various conditional branch instructions based on external condition inputs.
  • Loop counter: Facilitates the implementation of iterative loops in microcode.
  • Incrementer: Includes an incrementer for sequential address generation.
  • Direct addressing: Supports direct loading of the next address from an external source.

Benefits

  • Flexibility: Microprogramming allows for easy modification of the instruction set.
  • Control: Provides precise control over every operation in the system.
  • Efficiency: Optimized for high-speed microprogram execution.
  • Versatility: Can be adapted to a wide range of applications.

Additional Details

The AM2910A/BQA operates with a single 5V power supply. It is typically packaged in a 48-pin DIP or equivalent package. The device's control signals allow for various sequencing options, including conditional branching, subroutine calls, and looping. It uses a pipeline architecture to achieve high throughput. The exact timing characteristics and power consumption vary based on the specific operating conditions and the grade of the device.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A6645CAT
Intel
Need more? Email Us
ECAD model for A78408-008
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91A3-24-23-1-ZB-HE400
Need more? Email Us
ECAD model for AAA8191-00
Siemens
Siemens, A6X30138403
Need more? Email Us
ECAD model for A6X30138403 | 3SU10307BF100AA0-ZY15
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91H2-13-05-1-C-HE100
Need more? Email Us
ECAD model for AAB2674-00
ADI Electronics
Need more? Email Us
ECAD model for A705NFT330
Rochester Electronics
IC Microprocessor 64-BIT Cm
Need more? Email Us
ECAD model for A80860XR40
Intel
Need more? Email Us
ECAD model for A80387-16B
Intel
Need more? Email Us
ECAD model for A82385-25

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention