Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise and Fall Time 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Forward Voltage 1.65V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SMD Gull Wing
Approvals BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Win Source Part Number 042223-PS9552L3-V-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9552L3-V-E3 CAD Model

Description

The CEL 042223-PS9552L3-V-E3 is an optical coupling technology with a mounting of SMD (SMT) and a packaging of Reel-TR.

  • Product: CEL 042223-PS9552L3-V-E3
  • Mounting: SMD (SMT)
  • Packaging: Reel-TR
  • Approvals: BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, and VDE
  • Current-Output High: 2A
  • Current-Output Low: 2A
  • Forward Voltage: 1.65V
  • Common Mode Transient Immunity: 25kV/μs
  • Propagation Delay tpLH/tpHL: 500ns (max)
  • Isolation Voltage: 5000Vrms
  • Current-Peak Output: 2.5A
  • Pulse Width Distortion: 300ns (max)
  • Temperature Range: -40°C to 100°C
  • Supply Voltage: 15V to 30V
  • Rise Time: 100ns
  • Fall Time: 100ns
  • Continuous Forward Current: 25mA
  • Status: obsolete (EOL)
  • Alternative Parts: HCPL-3120-500E, PS9552L2-E3, and PS9552L2

You May Also Be Interested in

Renesas Electronics America
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SMD
Need more? Email Us
ECAD model for PS9307AL2-AX
Analog Devices Inc.
High-side or low-side relative to input | DGTL ISO 2.5KV GATE DRIVER 13LGA
Lowest to $2.8403
ECAD model for ADUM7223ACCZ-RL7
Toshiba Semiconductor and Storage
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Need more? Email Us
ECAD model for TLP5771(D4,E
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $63.0631
ECAD model for SI8235BB-C-IS1
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Need more? Email Us
ECAD model for TLP5214A(D4,E
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP
Need more? Email Us
ECAD model for PS9308L2-AX
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for PS9332L2-AX
ON Semiconductor
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOIC
Need more? Email Us
ECAD model for FOD8343
Texas Instruments
4A/6A 3KVRMS DUAL CH ISO DR 8V U / 4A, 6A Gate Driver Capacitive Coupling 3750Vrms 2 Channel 14-SOIC
Lowest to $6.1597
ECAD model for UCC21320QDWKQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,055 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention