EN
  • EN
  • DE

NFS4D18

Part No NFS4D18
Manufacturer Linear Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082062-NFS4D18
Categories OEM Parts(M-N)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFS4D18 CAD Model

Description

The NFS4D18 from Linear Technology is an advanced voltage regulator designed to deliver high performance in a variety of applications. This product stands out for its exceptional efficiency, reliability, and versatility. It is well-suited for use in demanding environments where stable voltage is critical to the operation of sensitive electronic equipment.

Key Features

  • High Efficiency: The NFS4D18 is engineered to provide maximum power efficiency, which helps in reducing heat generation and improving system longevity.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, ensuring stable performance even when the input voltage is close to the output voltage.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, giving this component a high degree of flexibility.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the safety and durability of the end product.
  • Wide Input Voltage Range: The NFS4D18 is capable of handling a broad range of input voltages, making it suitable for a variety of power supply scenarios.

Applications

The NFS4D18 is ideal for use in high-performance industrial, automotive, and consumer electronics where precise voltage regulation is paramount. It is particularly well-suited for:

  • Power supply modules
  • Battery-powered devices
  • Data communication equipment
  • Embedded systems

Technical Specifications

Parameter Value
Input Voltage Range Specified Range (e.g., 4.5V to 20V)
Output Voltage Range Adjustable Range (e.g., 0.8V to 5V)
Maximum Output Current Specified Current (e.g., 3A)
Dropout Voltage Specified Value (e.g., 0.3V at full load)
Package Type Specified Package (e.g., TO-220)

With its robust design and comprehensive features, the NFS4D18 voltage regulator from Linear Technology is an excellent choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess