EN
  • EN
  • DE

OP27CH/883

Part No OP27CH/883
Manufacturer Linear Technology
Catalog OEM Parts (O - R)
Description Op Amp Single Low Noise Amplifier ±22V 8-Pin TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
Common Mode Rejection Ratio 100 dB
Gain Bandwidth Product 8 MHz
Input Bias Current 80 nA
Input Offset Voltage (Vos) 100 µV
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 8
Power Dissipation 500 mW
Power Supply Rejection Ratio (PSRR) 94 dB
RoHS Non-Compliant
Schedule B 8542330000
Slew Rate 2.8 V/µs
Voltage Gain 123.52 dB
Win Source Part Number 1012964-OP27CH/883
Categories OEM Parts(O-R)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP27CH/883 CAD Model

Description

Linear Technology presents the OP27CH/883, a high-performance precision operational amplifier designed for a wide array of applications requiring low noise and stable operation over time and temperature. This operational amplifier sets industry standards in low noise performance and is suitable for professional-grade audio equipment, high-quality instrumentation, and other sensitive analog circuits.

Key Features

  • Low Noise: The OP27CH/883 boasts an exceptionally low voltage noise density of 3 nV/√Hz at 1 kHz, making it one of the best choices for applications where noise performance is critical.
  • High Precision: With a maximum input offset voltage of 75 µV and a low drift of 0.2 µV/°C, the OP27CH/883 ensures high accuracy and stability, which is essential for precision instrumentation.
  • Wide Operating Range: The device can operate from ±5V to ±22V power supplies, providing flexibility for various circuit designs and applications.
  • Robust Output Stage: The OP27CH/883 can drive loads as low as 600 ohms while maintaining good linearity, making it versatile for driving various analog components.

Applications

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Test and Measurement Instruments
  • Active Filters and Oscillators
  • Medical Instrumentation

Quality and Reliability

The OP27CH/883 is part of Linear Technology's military-grade product line, which complies with the stringent MIL-STD-883 standards for reliability and performance in harsh environments. This ensures that the operational amplifier performs consistently in extreme conditions, making it suitable for mission-critical military and aerospace applications.

Conclusion

The OP27CH/883 from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for the most demanding analog applications. Its low noise, high precision, and robust output stage make it an excellent choice for engineers looking to enhance the performance of their designs with a trusted and proven operational amplifier.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess