EN
  • EN
  • DE

P3538510-160-01

Part No P3538510-160-01
Manufacturer Linear Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083539-P3538510-160-01
Categories OEM Parts(O-R)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P3538510-160-01 CAD Model

Description

The P3538510-160-01 is a high-performance integrated circuit from Linear Technology, designed for a wide array of applications that require precise voltage regulation and power management. This particular component is known for its reliability and efficiency, making it a preferred choice among professionals in the fields of electronics and electrical engineering.

Key Features

  • High Precision: The P3538510-160-01 offers highly accurate voltage regulation, ensuring stable operation for sensitive electronic devices.
  • Low Dropout Voltage: This feature allows the IC to maintain regulation with minimal difference between the input and output voltage, which is crucial for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal shutdown to protect itself from overheating, thus ensuring long-term reliability.
  • Low Quiescent Current: It has a low quiescent current that makes it suitable for battery-operated devices where power efficiency is critical.

Applications

The P3538510-160-01 is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Microprocessor power supply
  • Data communication equipment
  • Industrial instrumentation

Product Specifications

Parameter Value
Output Voltage Adjustable
Input Voltage Range Up to 20V
Dropout Voltage Typically 160mV at full load
Output Current Up to 1A
Package Type Available in various packages

Quality and Support

Linear Technology is committed to delivering high-quality products. The P3538510-160-01 is backed by robust technical support and the company's reputation for durable, long-lasting components. Whether you're designing a new system or upgrading an existing one, this IC will provide a reliable foundation for your power management needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess