EN
  • EN
  • DE

XP162A01B5PR

Part No XP162A01B5PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105889-XP162A01B5PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XP162A01B5PR CAD Model

Description

The XP162A01B5PR is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Torex Semiconductor Ltd. P-channel MOSFETs are commonly used as switching devices in various electronic circuits, particularly in power management applications.

Applications:

  • Load switching: Used to enable or disable power to specific loads in electronic circuits.
  • Power management: Employed in power supplies, DC-DC converters, and battery management systems for efficient power control.
  • Reverse polarity protection: Utilized to protect circuits from damage caused by reverse polarity connections.
  • High-side switching: Used as a switch on the high-voltage side of a load, simplifying circuit design in some applications.
  • Portable devices: Integrated into smartphones, tablets, and other portable devices for power management and control.

Features:

  • Low on-resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Low gate threshold voltage (Vgs(th)): Enables operation with low-voltage logic signals.
  • Small package size: Allows for integration into space-constrained applications.
  • High-speed switching: Enables fast switching speeds for efficient power control.
  • Pb-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved energy efficiency: Low on-resistance minimizes power loss and extends battery life.
  • Simplified circuit design: Easy to integrate into various circuit configurations.
  • Reduced system cost: Integrates switching functionality into a single component.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation.
  • Compliance with environmental regulations: Meets Pb-free and RoHS standards.

Additional Details:

The specific electrical characteristics, such as the drain-source voltage, drain current, on-resistance, and gate threshold voltage, are detailed in the Torex Semiconductor datasheet for the XP162A01B5PR. Consult the datasheet for recommended operating conditions and application circuits. The MOSFET is typically packaged in a small surface-mount package. It is designed for use in low-voltage applications and is suitable for use in a wide range of portable and battery-powered devices.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess