Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220F
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 756953-STPF1040CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPF1040CT CAD Model

Description

The STPF1040CT from Linear Technology is a high-performance Schottky diode designed to meet the needs of modern high-efficiency power supplies. This device is specifically engineered to provide low voltage drop and minimal leakage current, making it an ideal choice for applications requiring efficient power rectification.

Key Features:

  • Low Forward Voltage Drop: The STPF1040CT boasts a very low forward voltage drop, which enhances overall system efficiency by reducing the power loss during the rectification process.
  • High Surge Current Capability: This device is capable of handling high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Dual Common-Cathode Configuration: The dual diode common-cathode configuration allows for use in a variety of bridge rectifier and synchronous rectification topologies.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the STPF1040CT can operate reliably in high-temperature environments.
  • Low Leakage Current: The minimized leakage current of the STPF1040CT ensures reduced power loss when the diode is in the reverse-biased state.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverters
  • Automotive applications
  • High-frequency rectification

The STPF1040CT is packaged in a TO-220AB package, which is widely used in industry and known for its robustness. It is suitable for through-hole mounting, which allows for easy integration into existing designs. Its superior performance characteristics make it an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion systems.

With its combination of low forward voltage, high surge capability, and low leakage current, the STPF1040CT from Linear Technology stands out as a high-quality component for power rectification in demanding applications.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Lowest to $18.8257
ECAD model for STTH10002TV2
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2105 $50.5200
580+ $0.1728 $100.2240
900+ $0.1674 $150.6600
1,235+ $0.1620 $200.0700
1,600+ $0.1566 $250.5600
2,140+ $0.1404 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 113 pieces
MOQ: 240 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention