EN
  • EN
  • DE

ZXTR2012Z-13

Part No ZXTR2012Z-13
Manufacturer Linear Technology
Catalog OEM Souring
Description Linea Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466289-ZXTR2012Z-13
Manufacturer Linear Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 12V
Current - Output 47mA
Current - Quiescent (Iq) 400 µA
Current - Supply (Max) 900 µA
PSRR 45dB (100Hz)
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Ultra Librarian 3D Model Ultra Librarian ZXTR2012Z-13 CAD Model

Description

The ZXTR2012Z-13, though catalogued under Linear Technology, actually heralds from the portfolio of Diodes Incorporated, reflecting the diversity and wide-ranging expertise of Linear Technology's product offerings. This device is designed as a high-efficiency linear voltage regulator, specifically aimed at delivering a precise 12V output from a wide input voltage range. Its robust design allows it to efficiently handle line and load regulation across automotive, industrial, and high-reliability environments. The regulator is optimized for low power consumption and minimal dropout, making it an ideal choice for always-on and standby power systems. An inherent feature in its design is thermal protection providing additional reliability and safety. The ZXTR2012Z-13 is encapsulated in a SOT23 package, known for its compact footprint, making it suitable for applications where space is at a premium. With its capabilities, this linear voltage regulator ensures stable operation and provides a dependable power supply solution for a wide range of applications demanding a fixed 12V output.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess