EN
  • EN
  • DE

6N137S

Part No 6N137S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Logic Output
Description Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP SMD / OPTOISO 5KV OPEN COLLECTOR 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Standard Package 50
Category Isolators
Family Optoisolators - Logic Output
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Max) 75ns 75ns
Rise / Fall Time (Typ) 22ns 6.9ns
Voltage - Forward (Vf) (Typ) 1.38V
Current - DC Forward (If) (Max) 20mA
Operating Supply Voltage 7V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SMD Gull Wing
Manufacturer Device Package 8-SMD
Catalog 6N137 Series
Win Source Part Number 075950-6N137S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 6N137
Introduction Date August 04, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 6N137S CAD Model

Description

6N137S High-Speed Optocoupler for Digital Isolation

Offering superior signal transmission and electrical isolation, the 6N137S is a high-speed optocoupler designed for modern digital electronics. Its low input current requirements and wide voltage range make it compatible with various circuit designs.

  • Applications:
    • Digital circuits in automotive systems
    • Interfacing high-speed buses
    • Embedded systems
    • Consumer electronics isolation
  • Features & Benefits:
    • Supports data rates up to 10 Mbps
    • Minimizes power usage with low input requirements
    • High reliability under voltage stress
    • Wide operating temperature enhances usability

Choose the 6N137S for energy-efficient and stable high-speed data communication in critical environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8SMD GW
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Lowest to $15.1840
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3577 $50.0780
345+ $0.2935 $101.2575
530+ $0.2843 $150.6790
730+ $0.2752 $200.8960
940+ $0.2660 $250.0400
1,260+ $0.2385 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess