B130L

Part No B130L
Manufacturer Lite-On Inc.
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 30V 1A 2-Pin SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Lite-On Inc.
Win Source Part Number 221941-B130L
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Communications & Networking, Imaging, Video & Vision, Industrial
Family Name B130L
Introduction Date September 13, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
CD214A-B130L;  CD214A-B130LLF; NRVBA130LT3G;  NRVBA130LT3; 

Description

The Lite-On Inc. 221941-B130L is a diode/rectifier with a family name of B130L. The alternative parts available for cross-reference are CD214A-B130L, CD214A-B130LLF, NRVBA130LT3G, and NRVBA130LT3. The device falls under the ECCN EAR99 and has low popularity. The device is used in portable devices, communications and networking, imaging, video and vision, and industrial applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 150V 20A TO263AB
Lowest to $0.7602
SMC Diode Solutions
DIODE SCHOTTKY 150V ITO220AC
Lowest to $0.1417
Taiwan Semiconductor
DIODE GEN PURP 300V 8A ITO220AC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 150V 1A SUB SMA
Need more? Email Us
Littelfuse Inc.
DIODE SIL CARB 1.2KV 10A TO220AC
Lowest to $7.4449
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3376
Diodes Incorporated
SCHOTTKY RECTIFIER PDI5 / Diode
Need more? Email Us
ON Semiconductor
RECTIFIER DIODE / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 50V 3A PMDT / Diode
Lowest to $5.3760

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3929
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.9964
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7307
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
535+ $0.0940 $50.2900
1,300+ $0.0770 $100.1000
2,000+ $0.0750 $150.0000
2,780+ $0.0720 $200.1600
3,575+ $0.0700 $250.2500
4,765+ $0.0630 $300.1950
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 72,500 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention