EN
  • EN
  • DE

SI7866DP-T1-E3

Part No SI7866DP-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190112-SI7866DP-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7866DP-T1-E3 CAD Model

Description

The SI7866DP-T1-E3 is a P-Channel 30 V (D-S) MOSFET manufactured by Vishay. This MOSFET is designed for efficient power management applications. Its key characteristics include low on-resistance and fast switching speeds, making it suitable for various power switching and load switching applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes power losses and improves overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • 30 V Drain-Source Voltage: Suitable for use with a wide range of power supply voltages.
  • P-Channel: Simplifies gate drive circuitry in certain configurations.
  • TrenchFET® Power MOSFET Technology: Enhances performance and efficiency.
  • Halogen-free according to IEC 61249-2-21 Definition
  • E3 suffix indicates lead (Pb)-free and RoHS compliant

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Reduced Heat Generation: Efficient operation results in lower operating temperatures.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive requirements.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications:

The SI7866DP-T1-E3 has a drain-source voltage (VDS) rating of 30 V. The on-resistance (RDS(on)) is typically in the milliohm range, dependent on the gate-source voltage (VGS). The gate threshold voltage (VGS(th)) is specified to ensure reliable turn-on and turn-off behavior. It's a surface-mount device, typically in a PowerPAK SO-8 package for efficient heat dissipation. The E3 suffix denotes that the device is lead (Pb)-free and compliant with RoHS environmental regulations. The operating temperature ranges from -55°C to +150°C.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess