EN
  • EN
  • DE
  • IT

CNY17-4M

Part No CNY17-4M
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 160% @ 10mA
Maximum DC Current Transfer Ratio 320% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.45V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1029852-CNY17-4M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CNY17-4M CAD Model

Description

The Lite-On Inc. CNY17-4M is an isolator electronic component used for DC input type with a forward voltage of 1.45V.

  • Package: 6-DIP
  • Mounting Type: through hole
  • Minimum DC Current Transfer Ratio: 160% @ 10mA
  • Maximum DC Current Transfer Ratio: 320% @ 10mA
  • Channel Output Current: 150mA
  • Continuous Forward Current: 60mA
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1888
Broadcom Limited
OPTOISO 3.75KV TRANS W/BASE 8DIP
Lowest to $3.4282
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARLINGTON 8-SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.3300
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R / OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2392
Broadcom Limited
OPTOISOLTR 3.75KV TRANS 8-DIP GW
Lowest to $1.5725
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Lowest to $0.6851
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.4927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1760 $65.1200
895+ $0.1449 $129.6855
1,390+ $0.1397 $194.1830
1,905+ $0.1359 $258.8895
2,480+ $0.1307 $324.1360
3,300+ $0.1177 $388.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,920 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess