EN
  • EN
  • DE
  • IT

XM3B-2522-111

Part No XM3B-2522-111
Manufacturer Omron
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Omron Electronics Inc-EMC Div
Series XM3B
Package Bulk
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Features Shielded
Voltage Rating 300V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT) , Glass Filled
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number XM3B
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1337070-XM3B-2522-111
Ultra Librarian 3D Model Ultra Librarian XM3B-2522-111 CAD Model

Description

The Omron XM3B-2522-111 D-sub connector assembly is a high-quality product that provides excellent performance. The manufacturer of this product is Omron.

  • Connector Type: Receptacle, Female Sockets
  • Contact Type: Signal
  • Number of Positions: 25
  • Color: Black
  • Shielding: Shielded
  • Number of Rows: 2
  • Termination: Solder
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 300V
  • Current Rating (Amps): 5A
  • Standard Package: 50

You May Also Be Interested in

HARTING
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Amphenol
DSUB CONN,CRIMP, PLUG, CADMIUM
Need more? Email Us
Molex, LLC
CONN D-SUB PLUG 13P PNL MNT
Lowest to $10.5105
TE Connectivity
AMPL REC, HD22, R/A, 44P, THREAD
Lowest to $20.4595
TE Connectivity
1532215-2 / Position Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS VERT SLDR
Lowest to $3.9766
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $3.5533
Molex, LLC
CONN D-SUB PLUG 17POS PNL MNT
Need more? Email Us
TE Connectivity
CONN D-TYPE PLUG 50POS R/A SLDR
Lowest to $28.3854

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess