EN
  • EN
  • DE

DF1506SF

Part No DF1506SF
Manufacturer Lite-On Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055332-DF1506SF
Categories OEM Parts(C-E)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF1506SF CAD Model

Description

The DF1506SF is a bridge rectifier manufactured by Lite-On Inc. Bridge rectifiers are essential components in power supplies and electronic circuits, converting alternating current (AC) to direct current (DC). Lite-On is a reputable manufacturer of electronic components, ensuring the reliability and performance of this rectifier.

Applications

  • Power Supplies: Used in linear power supplies to convert AC voltage from the mains to DC voltage for electronic circuits.
  • Adapters: Found in AC-DC adapters for charging devices like smartphones, laptops, and other electronic gadgets.
  • Industrial Equipment: Employed in industrial power supplies for machinery, control systems, and automation equipment.
  • Home Appliances: Used in appliances like refrigerators, washing machines, and air conditioners to power electronic control circuits.
  • LED Lighting: Used in LED drivers to convert AC voltage to DC voltage for powering LED lights.

Features

  • High Surge Current Capability: Designed to withstand high surge currents during startup, protecting the rectifier from damage.
  • High Forward Current: Capable of handling a forward current of 1.5A, making it suitable for medium power applications.
  • High Reverse Voltage: Can withstand a reverse voltage of 600V, providing protection against voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation, improving efficiency.
  • Compact Size: Small form factor allows for easy integration into densely populated circuit boards.

Benefits

  • Efficient AC-DC Conversion: Provides efficient conversion of AC voltage to DC voltage, ensuring stable power supply for electronic circuits.
  • Reliable Operation: Designed with high-quality components to ensure reliable operation and long lifespan.
  • Overvoltage Protection: High reverse voltage rating provides protection against voltage spikes and transients.
  • Easy to Use: Simple four-terminal device that is easy to integrate into existing circuits.
  • Cost-Effective: Offers a balance of performance and affordability, making it a cost-effective solution for power rectification.

Additional Details

The DF1506SF bridge rectifier consists of four diodes arranged in a bridge configuration, allowing for full-wave rectification of the AC voltage. The device is typically packaged in a through-hole package, making it easy to solder to a PCB. The rectifier is designed to meet industry standards for safety and performance. It is commonly used in applications where a stable and reliable DC voltage source is required. The device is designed to operate within a specified temperature range, ensuring stable performance across different environmental conditions. The rectifier is commonly used in conjunction with capacitors and inductors to filter and smooth the DC output voltage.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess