EN
  • EN
  • DE

HSDL-4400

Part No HSDL-4400
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description High-Performance IR Emitter and IR PIN Photodiode in Subminiature SMT Package | EMITTER IR 875NM 100MA AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 1mW/sr at 50mA
Wavelength 875nm
Voltage - Forward (Vf) 1.5V
Viewing Angle 110°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Axial
Manufacturer Pack Quantity 500
MSL Level 2A (4 Weeks)
Win Source Part Number 1181809-HSDL-4400
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSDL-4400 CAD Model

Description

The Lite-On Inc. HSDL-4400 is an infrared (IR) component manufactured by Lite-On Inc.

  • Viewing Angle: 110 degree
  • Wavelength: 875nm
  • Mounting Style: Through hole
  • Orientation: Top view
  • Temperature Range: -40°C to 85°C
  • DC Forward Current (If) (Maximum): 100mA
  • Forward Voltage (Vf): 1.5V
  • Radiant Intensity (Ie) (Minimum): 1mW/sr @ 50mA
  • Package: Axial
  • Manufacturer Pack Quantity: 500
  • Supply and Demand: Balanced
  • MSL Level: 2A (4 weeks)
  • Manufacturer Homepage: www.home.agilent.com

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us
ON Semiconductor
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Lowest to $0.3661
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3889
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0642 $52.0914
40+ $2.5143 $100.5720
62+ $2.4357 $151.0134
85+ $2.3571 $200.3535
110+ $2.2786 $250.6460
147+ $2.0428 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess