EN
  • EN
  • DE
  • IT

HSDL3201B21

Part No HSDL3201B21
Manufacturer Lite-On Inc.
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127677-HSDL3201B21
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSDL3201B21 CAD Model

Description

The HSDL-3201#B21 is a miniature infrared (IR) transceiver module manufactured by Lite-On. This module is designed for short-range wireless data communication, conforming to the IrDA physical layer standard. It is typically used in applications requiring serial infrared communication.

Applications:

  • IrDA communication in mobile devices (PDAs, smartphones)
  • Wireless data transfer between computers and peripherals
  • Remote control systems
  • Data logging devices
  • Medical equipment

Features:

  • IrDA 1.4 physical layer compliant
  • Data rate: up to 115.2 kbps
  • Operating distance: up to 1 meter
  • Low power consumption
  • Small form factor
  • 3.0V to 5.5V operating voltage range
  • Built-in LED driver and photodiode receiver
  • Automatic gain control (AGC)

Benefits:

  • Wireless Communication: Provides a convenient wireless data transfer solution.
  • Compact Design: Small size enables integration into space-constrained devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Integration: Simplified interface for easy implementation in various systems.
  • IrDA Compliance: Ensures interoperability with other IrDA-enabled devices.

Additional Details:

The HSDL-3201#B21 integrates an infrared LED transmitter, a photodiode receiver, and control circuitry in a single package. The module operates at a wavelength of approximately 875 nm. It requires minimal external components for operation. The AGC circuit automatically adjusts the receiver sensitivity to compensate for variations in signal strength. The module is typically connected to a UART for serial data communication. It’s designed for reliable short-range wireless data transfer and is suitable for a variety of consumer and industrial applications.

You May Also Be Interested in

National Semiconductor (TI)
French Electronic Distributor since 1988
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us
Omron
Lowest to $2.7424
Intel
EPM9560GC280-15 Altera
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess