EN
  • EN
  • DE

LSP9800D3A

Part No LSP9800D3A
Manufacturer Lite-On Inc.
Catalog PMIC - Power Management - Specialized
Description Bipolar LDO, 6.5V, 1A, SOT223-3L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Max Output Current 1 A
Nominal Input Voltage 6.5 V
Quiescent Current 3 mA
Win Source Part Number 1071189-LSP9800D3A
Categories PMIC - Power Management - Specialized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP9800D3A CAD Model

Description

The Lite-On Inc. LSP9800D3A is an electronic component that is designed for PMIC - Power Management - Specialized applications.

  • Supply and Demand: Short
  • Win Source Part Number: 1071189-LSP9800D3A
  • Quiescent Current: 3 mA
  • Accuracy: 2%
  • Maximum Output Current: 1 A
  • Nominal Input Voltage: 6.5 V

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess