EN
  • EN
  • DE
  • IT

LTPL-C034UVH405

Part No LTPL-C034UVH405
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description LED 500MA 100MW 405NM  /  Ultraviolet (UV) Emitter 405nm 3.7V 700mA 130° 2-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Series C03
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 700mA
Wavelength 405nm
Voltage - Forward (Vf) (Typ) 3.7V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead Exposed Pad
Base Product Number LTPL-C034
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 160-2186TR,160-2186CT,160-2186DKR
Standard Package 500
Win Source Part Number 985332-LTPL-C034UVH405
Ultra Librarian 3D Model Ultra Librarian LTPL-C034UVH405 CAD Model

Description

The LTPL-C034UVH405 is an ultraviolet (UV) LED emitter that is manufactured by Lite-On Inc.

  • Packaging: Tape and reel
  • Standard Package: 500
  • Viewing Angle: 130°
  • Voltage Forward: 3.7V
  • Operating Temperature: -40°C to 85°C
  • Current DC Forward: 700mA
  • Wavelength: 405nm
  • Mounting Orientation: SMD (SMT)
  • MSL Level: 3 (168 Hours)
  • Halogen-Free: Yes
  • ECCN: EAR99

You May Also Be Interested in

Vishay
High Speed Infrared Emitting Diode, 940 nm, GaAlAs Double Hetero
Lowest to $0.6584
Lite-On Inc.
Lowest to $0.2536
Lite-On Inc.
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Everlight Electronics Co Ltd
Infrared Emitter 940nm 9mW/sr Circular Top Mount 2-Pin Chip LED T/R / EMITTER IR 940NM 65MA 1206
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Lowest to $2.1940
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.6423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess