EN
  • EN
  • DE

LTPL-C08DZS27

Part No LTPL-C08DZS27
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED C08 WARM WHITE 2700K 8SMD / LED Lighting series White, Warm 2700K 100V 40mA 130° 8-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lite-On Inc.
Series C08
Package Tape & Reel (TR)
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 360lm (Typ)
Current - Test 40mA
Voltage - Forward (Vf) (Typ) 100V
Lumens/Watt @ Current - Test 90 lm/W
CRI (Color Rendering Index) 80
Current - Max 60mA
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead Exposed Pad
Dimension 0.256" L x 0.256" W (6.50mm x 6.50mm)
Height - Seated (Max) 0.156" (3.96mm)
Thermal Resistance of Package 4.5°C/W
Base Product Number LTPL-C08
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 360
Win Source Part Number 982991-LTPL-C08DZS27
Ultra Librarian 3D Model Ultra Librarian LTPL-C08DZS27 CAD Model

Description

The Lite-On Inc. 982991-LTPL-C08DZS27 is a white, warm LED lighting component with a viewing angle of 130 degrees and a voltage forward (Vf) of 100V.

  • Viewing Angle: 130 degrees
  • Voltage Forward (Vf): 100V
  • Maximum Current: 60mA
  • CCT: 2700K
  • Package: 8-SMD with no lead exposed pad
  • Thermal Resistance: 4.5 degrees Celsius per watt
  • Height When Seated: 0.156 inches
  • Standard Package: 360
  • Flux @ 25 degrees Celsius, Current - Test: 360lm (typ)
  • Lumens/Watt @ Current - Test: 90 lm/W

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess