EN
  • EN
  • DE

LTST-5630UBWT

Part No LTST-5630UBWT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED INDICATION SMD / Property of Lite-On Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Part Status Obsolete (End Of Life)
Color Blue
Lens Transparency Diffused
Lens Style Rectangle with Flat Top
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 120mA
Viewing Angle 120°
Mounting Style SMD
Wavelength - Dominant 460nm
Wavelength - Peak 458nm
Manufacturer Package 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 4-SMD
Dimension 5.30mm L x 3.00mm W
Height (Maximum) 1.10mm
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802314-LTST-5630UBWT
Ultra Librarian 3D Model Ultra Librarian LTST-5630UBWT CAD Model

Description

The Lite-On Inc. 802314-LTST-5630UBWT is an SMD mounted blue LED with a diffused lens.

  • Viewing Angle: 120 degrees
  • Forward Voltage: 3.3V
  • Test Current: 120mA
  • Dominant Wavelength: 460nm
  • Peak Wavelength: 458nm
  • Status: Obsolete (end of life)
  • Package: 4-SMD flat lead exposed pad
  • Package Dimensions: 5.30mm L x 3.00mm W
  • Maximum Height: 1.10mm
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess