The LTST-C195KGKFKT-AS is a surface-mount LED manufactured by Lite-On Inc. It is a high-efficiency LED designed for various applications where a compact, bright, and reliable light source is required. This LED offers excellent color uniformity and luminous intensity.
Applications
- Backlighting for small LCD displays
- Indicator lights for electronic devices
- Illumination in portable devices
- Status indicators in industrial controls
- Automotive interior lighting
Features
- Surface Mount Device (SMD) for easy assembly
- High luminous intensity for clear visibility
- Compact package size for space-saving designs
- Green color emission
- RoHS compliant, ensuring adherence to environmental standards
Benefits
- Simplified manufacturing process due to surface mount design
- Enhanced product appearance with bright and uniform light
- Increased design flexibility due to its small form factor
- Long operational life, reducing maintenance requirements
- Environmentally friendly due to RoHS compliance
Additional Details
The LTST-C195KGKFKT-AS typically operates at a forward voltage of around 2.1V and a forward current of 20mA. It provides a viewing angle of approximately 130 degrees, which allows for wide visibility. The device's dimensions are roughly 3.2mm x 1.6mm x 1.1mm. Constructed using AlInGaP on a GaAs substrate, it is known for its high efficiency and long-term reliability. It's well-suited for automated assembly processes using standard pick-and-place equipment.