EN
  • EN
  • DE

LTST-T680KGWT

Part No LTST-T680KGWT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED GREEN DIFFUSED 2SMD / Green 571nm LED Indication - Discrete 2V 2-LCC (J-Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel
Color Green
Configuration Standard
Lens Transparency Diffused
Millicandela Rating 118mcd
Lens Style Round with Flat Top
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 571nm
Wavelength - Peak 575nm
Package / Case 2-LCC (J-Lead)
Supplier Device Package 2-SMD
Dimension 3.20mm L x 2.80mm W
Height (Max) 1.90mm
Base Product Number LTST-T680
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 160-2179-6,160-2179-2,160-2179-1
Standard Package 2,000
Win Source Part Number 1195049-LTST-T680KGWT
Ultra Librarian 3D Model Ultra Librarian LTST-T680KGWT CAD Model

Description

The LTST-T680KGWT is a surface-mount LED manufactured by Lite-On Inc. This LED is designed for various indication and backlighting applications, offering a bright and efficient light source in a compact package. The LTST-T680 series is known for its reliable performance and wide viewing angle.

Applications

  • Indicator Lights: Used as indicator lights in electronic devices, panels, and equipment.
  • Backlighting: Employed for backlighting LCD screens, keypads, and other displays.
  • Automotive Lighting: Integrated into automotive interior lighting and dashboard indicators.
  • Consumer Electronics: Used in consumer electronics products such as remote controls, appliances, and audio equipment.
  • Medical Devices: Integrated into medical devices for indication purposes.
  • Industrial Controls: Used in industrial control panels and equipment for status indication.

Features

  • Surface Mount Package: Compact surface-mount package for easy PCB assembly.
  • High Brightness: Offers high luminous intensity for clear visibility.
  • Wide Viewing Angle: Provides a wide viewing angle for easy viewing from various positions.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Long Life Expectancy: Designed for long and reliable operation.
  • RoHS Compliant: Compliant with RoHS environmental standards.
  • Green Light Emission: Emits green light for various indication purposes.

Benefits

  • Clear Indication: Provides clear and bright indication in various applications.
  • Compact Design: Surface-mount package allows for compact circuit designs.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Simple to integrate into electronic circuits due to its standard package and specifications.
  • Reliable Operation: Designed for long and reliable operation, reducing maintenance costs.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly design.

Additional Details

The LTST-T680KGWT LED typically operates with a forward voltage of around 2.1V and a forward current of 20mA. The luminous intensity is specified in millicandelas (mcd). Detailed specifications can be found in the Lite-On datasheet for the LTST-T680 series, including parameters such as peak wavelength, viewing angle, and operating temperature range. The device is typically used with a current-limiting resistor to ensure proper operation and prevent damage.

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Kingbright
Lowest to $0.0982
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
825+ $0.0609 $50.2425
2,000+ $0.0500 $100.0000
3,100+ $0.0484 $150.0400
4,265+ $0.0469 $200.0285
5,520+ $0.0453 $250.0560
7,390+ $0.0406 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,365 pieces
MOQ: 825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess