The LTTH1006LDW is a surface-mount LED manufactured by Lite-On Inc. It is a member of their LED product line, commonly used in various indicator and backlighting applications. This LED offers a compact size and relatively high brightness, making it suitable for space-constrained designs.
Applications
- Mobile devices (e.g., status indicators, keypad backlighting)
- Consumer electronics (e.g., power indicators, audio equipment indicators)
- Industrial control panels (e.g., fault indicators, process monitoring)
- Automotive applications (e.g., dashboard indicators)
- Medical equipment indicators
Features
- Small surface-mount package (1.0 x 0.6 mm)
- High luminous intensity for its size
- Wide viewing angle
- Low power consumption
- Available in various colors
- RoHS compliant
Benefits
- Reduced PCB space requirements due to small size
- Improved visibility due to high brightness
- Extended battery life in portable devices due to low power consumption
- Increased design flexibility
- Easy integration into automated assembly processes
Additional Details
The LTTH1006LDW has a typical forward voltage that varies slightly depending on the color of the LED. The luminous intensity is typically measured at a forward current of 2 mA. The LED is designed to withstand reflow soldering temperatures. Lite-On provides detailed datasheets specifying the exact electrical and optical characteristics for each color variant of the LTTH1006LDW. This LED is often used in applications where a small, bright, and energy-efficient indicator is required. The 1.0 x 0.6 mm footprint makes it ideal for high-density PCB layouts.