EN
  • EN
  • DE

LTV-1004-TP1-G-DP

Part No LTV-1004-TP1-G-DP
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828776-LTV-1004-TP1-G-DP
Ultra Librarian 3D Model Ultra Librarian LTV-1004-TP1-G-DP CAD Model

Description

The LTV-1004-TP1-G-DP is a Photocoupler manufactured by Lite-On Inc. It is designed to provide electrical isolation between circuits, protecting sensitive components from voltage spikes and surges. This photocoupler is commonly used in a variety of industrial and consumer electronic applications where safety and reliable signal transfer are crucial.

Applications:

  • Power Supplies: Isolating primary and secondary sides for safety
  • Motor Control: Providing isolation between control circuitry and power stage
  • Industrial Control Systems: Protecting sensitive logic circuits from noisy environments
  • Medical Equipment: Ensuring patient safety by isolating critical circuits
  • Data Communication: Isolating data lines to prevent ground loops and noise

Features:

  • High Isolation Voltage: Provides robust electrical isolation
  • Compact Package: Space-saving design for high-density PCB layouts
  • CTR (Current Transfer Ratio): Efficient signal transfer
  • Low Input Current: Minimizes power consumption
  • High Speed Switching: Suitable for high-frequency applications
  • RoHS Compliant: Environmentally friendly, lead-free construction
  • Safety Approvals: UL, VDE (depending on the specific certification)

Benefits:

  • Enhanced Safety: Protects users and equipment from high-voltage hazards.
  • Noise Immunity: Isolates circuits from electrical noise and interference.
  • Ground Loop Prevention: Eliminates ground loops, improving signal integrity.
  • Reliable Performance: Provides consistent and stable signal transfer.
  • Compact Design: Enables integration into small and space-constrained devices.
  • Long Lifespan: Ensures long-term reliability and reduces maintenance.
  • Reduced Power Consumption: Contributes to energy-efficient designs.

Additional Details:

The LTV-1004-TP1-G-DP's key technical specifications are generally within the following ranges; however, consult the official Lite-On datasheet for precise values:

  • Isolation Voltage: Typically 3750 Vrms to 5000 Vrms
  • Current Transfer Ratio (CTR): Varies significantly, from 50% to 600% depending on the specific part and test conditions
  • Forward Current (IF): Typically 50mA
  • Collector-Emitter Voltage (VCEO): Typically 80V
  • Operating Temperature: -30°C to +100°C
  • Package Type: DIP-4 or similar

When using the LTV-1004-TP1-G-DP, it's crucial to follow the recommended operating conditions outlined in the datasheet to ensure optimal performance and reliability. This includes proper current limiting for the input LED and adhering to voltage and temperature ratings. Decoupling capacitors may be necessary to improve noise immunity. Always refer to the official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,582 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess