The LTV-1018 is a high-isolation voltage optocoupler manufactured by Lite-On Inc. Similar to other optocouplers, it combines an infrared emitting diode (IRED) and a phototransistor to provide electrical isolation between circuits. This device is commonly used to isolate sensitive control circuitry from high-voltage power circuits.
Applications
- Switching power supplies
- AC/DC converters
- Programmable logic controllers (PLCs)
- Industrial control systems
- Microprocessor input/output isolation
Features
- High Isolation Voltage: Typically 5000 Vrms
- Current Transfer Ratio (CTR): Typically 50% to 600% (depending on the specific variant)
- Collector-Emitter Voltage (VCEO): Typically 80V
- Operating Temperature Range: -55°C to +100°C
- Package Type: DIP-4 or SMD-4
- Fast Switching Speed
- Compliant with RoHS standards
Benefits
- Ensures electrical isolation between circuits, preventing noise and ground loops.
- Provides protection against high-voltage transients and surges.
- Enables safe communication between circuits operating at different voltage levels.
- Offers robust and reliable performance in harsh industrial environments.
- Simplifies circuit design with its compact package and ease of use.
Additional Details
The LTV-1018 optocoupler utilizes an IRED to transmit a signal optically to a phototransistor, thereby isolating the input and output circuits. When the IRED is forward-biased and conducting, it emits infrared light that activates the phototransistor. The phototransistor then conducts current proportionally to the intensity of the light, allowing the signal to be transferred across the isolation barrier.
The high isolation voltage rating of 5000 Vrms guarantees that the input and output circuits remain electrically isolated, even under high-voltage stress. The current transfer ratio (CTR) is a critical parameter that defines the efficiency of the signal transfer. Different variants of the LTV-1018 offer varying CTR ranges to accommodate different application requirements. The fast switching speed of the optocoupler enables its use in high-frequency switching circuits.
The LTV-1018 is available in both DIP-4 and SMD-4 packages, providing flexibility in circuit board design. Its wide operating temperature range makes it suitable for use in industrial applications where temperature variations are common. The optocoupler is widely used in power supplies, motor control circuits, and other applications that require electrical isolation and high reliability.