EN
  • EN
  • DE

LTV-357T-TP1-B-G

Part No LTV-357T-TP1-B-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828794-LTV-357T-TP1-B-G
Ultra Librarian 3D Model Ultra Librarian LTV-357T-TP1-B-G CAD Model

Description

The LTV-357T-TP1-B-G is a compact, high-isolation, single-channel phototransistor output optocoupler manufactured by Lite-On Inc. It is designed for applications that require electrical isolation between circuits, especially in environments prone to electrical noise or high voltage. The device incorporates a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor, providing a reliable and efficient means of signal transfer while maintaining a high degree of electrical isolation.

Applications:

  • Switch Mode Power Supplies (SMPS): Provides feedback control and isolation between the primary and secondary sides, ensuring safety and performance.
  • Industrial Control Equipment: Isolates control signals in industrial automation systems, protecting sensitive electronics from high-voltage machinery and electrical noise.
  • Programmable Logic Controllers (PLCs): Isolates input/output modules, safeguarding the PLC from external voltage spikes and interference.
  • Microcontroller Interfaces: Provides isolation between microcontrollers and external devices, preventing damage from voltage transients and ground loops.
  • Data Communication Systems: Isolates communication lines, reducing noise and preventing ground loops, leading to more reliable data transmission.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, enhancing safety and reliability.
  • Compact Package: Designed for space-constrained applications, allowing for efficient board layout and miniaturization.
  • Operating Temperature Range: Operates reliably across a broad range of temperatures, making it suitable for diverse environments.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output, improving overall performance.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances, ensuring compliance with regulations.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and users from high-voltage hazards, reducing the risk of electrical shock and damage.
  • Improved Noise Immunity: Minimizes the impact of electrical noise on signal transmission, ensuring accurate data transfer and reliable operation.
  • Increased System Reliability: Prevents ground loops and reduces the risk of damage caused by voltage transients, enhancing overall system stability.
  • Simplified Circuit Design: Streamlines integration into existing systems, requiring minimal external components and reducing design complexity.
  • Cost-Effective Solution: Provides a balance of performance and affordability, making it a practical choice for various isolation applications.

Additional Details:

The LTV-357T-TP1-B-G is generally available in a surface-mount package. Typical specifications include a high isolation voltage (e.g., 5000 Vrms), a forward current (IF) of around 50 mA, and a collector-emitter voltage (VCEO) that varies depending on the specific grade. The Current Transfer Ratio (CTR) is a key performance parameter, with the exact range specified in the datasheet under different operating conditions. The suffixes TP1, B, and G likely indicate specific variations in packaging, lead forming, or material composition (e.g., tape and reel, specific lead shape, and green/RoHS compliance, respectively). Consult the datasheet for definitive specifications and operating characteristics.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0866 $58.0220
1,640+ $0.0705 $115.6200
2,545+ $0.0681 $173.3145
3,510+ $0.0658 $230.9580
4,465+ $0.0647 $288.8855
6,000+ $0.0578 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess