EN
  • EN
  • DE

LTV-816M-L

Part No LTV-816M-L
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Optocoupler 50-100% Widebody
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072921-LTV-816M-L
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816M-L CAD Model

Description

The LTV-816M-L is a phototransistor optocoupler from Lite-On Inc., consisting of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. This device is designed for applications where electrical isolation between input and output circuits is critical. The "-L" likely signifies a specific characteristic such as a lead forming option or a particular CTR range.

Applications

  • Industrial Control Equipment: Provides electrical isolation in programmable logic controllers (PLCs) and other industrial automation systems.
  • Power Supplies: Used for feedback isolation in switching mode power supplies (SMPS).
  • Motor Control: Isolates control signals in motor drive circuits, preventing electrical interference.
  • Data Acquisition Systems: Provides isolation between sensors and data acquisition boards.
  • Telecommunications: Isolates data lines to protect equipment from voltage surges and transients.

Features

  • Compact Package: Allows for high-density mounting on circuit boards, saving space.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and reliability.
  • CTR (Current Transfer Ratio): Provides efficient signal transfer with a specified current transfer ratio.
  • RoHS Compliant: Meets environmental standards for restricted substances.
  • Through-Hole Mounting: Designed for easy integration into through-hole PCB designs.

Benefits

  • Enhanced Safety: High isolation voltage protects circuits and personnel from hazardous voltages.
  • Improved Noise Immunity: Minimizes the effects of electrical noise and transients on sensitive circuits.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Reliable Performance: Stable CTR ensures consistent signal transfer over a wide range of operating conditions.
  • Prevention of Ground Loops: Isolates circuits to prevent ground loops, reducing noise and improving signal integrity.

Additional Details

The LTV-816M-L optocoupler typically operates with a forward current (IF) of approximately 20mA. The collector-emitter voltage (VCEO) and the current transfer ratio (CTR) are key parameters for design considerations. Consult the Lite-On Inc. datasheet for detailed electrical characteristics, application guidelines, and specific information about the "-L" designation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1545 $57.9375
915+ $0.1268 $116.0220
1,415+ $0.1228 $173.7620
1,945+ $0.1189 $231.2605
2,515+ $0.1150 $289.2250
3,365+ $0.1030 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess