EN
  • EN
  • DE

LTV816STP-D3-TXCU

Part No LTV816STP-D3-TXCU
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010129-LTV816STP-D3-TXCU
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV816STP-D3-TXCU CAD Model

Description

The LTV816STP-D3-TXCU is a single-channel phototransistor optocoupler manufactured by Lite-On Inc. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages or noise. This optocoupler uses an infrared emitting diode (IRED) and a phototransistor to transfer signals without a direct electrical connection.

Applications

  • Industrial Control Systems: Isolating control signals to protect PLCs and other sensitive equipment.
  • Power Supplies: Providing feedback isolation in switching power supplies.
  • Motor Control: Isolating motor drive circuits from control circuitry.
  • Data Communication: Isolating data lines to prevent ground loops and noise.
  • Instrumentation: Isolating sensitive measurement circuits from high-voltage sources.

Features

  • Single-Channel Configuration: Provides isolation for a single signal line.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current.
  • Compact Package: Small package size for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltages and transients.
  • Noise Immunity: Reduces noise coupling between circuits.
  • Improved System Reliability: Prevents ground loops and improves overall system stability.
  • Simplified Design: Eliminates the need for complex isolation techniques.
  • Compliance with Safety Standards: Meets safety requirements for isolation in various applications.

Additional Details

The LTV816STP-D3-TXCU consists of an infrared LED and a phototransistor housed in a single package. When current flows through the LED, it emits infrared light that activates the phototransistor, allowing current to flow in the output circuit. Key specifications include isolation voltage, current transfer ratio, input forward voltage, and output collector-emitter voltage. Proper external components, such as current-limiting resistors, are required for proper operation. The device is typically supplied in a DIP package. The TXCU suffix likely indicates specific testing or binning parameters for current transfer ratio. Absolute maximum ratings should be observed to prevent damage to the device. The optocoupler is suitable for various industrial and consumer electronic applications requiring galvanic isolation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess