EN
  • EN
  • DE
  • IT

LTW-008ZDCG

Part No LTW-008ZDCG
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED Uni-Color White 2-Pin SMD T/R / LED WHITE 2SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel package
Color White
Lens Color Yellow
Millicandela Rating 1290mcd
Lens Style/Size Rectangle with Flat Top
Voltage - Forward (Vf) (Typ) 3.25V
Current - Test 20mA
Viewing Angle 110°
Mounting Surface Mount, Right Angle
Package 2-SMD, J-Lead
Dimension 2.80mm L x 1.20mm W
Height (Maximum) 0.80mm
Win Source Part Number 784704-LTW-008ZDCG
Popularity Medium
Supply and Demand Status Limited
Family Name LTW-008ZDCG
Introduction Date March 28, 2007
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LTW-008ZDCG CAD Model

Description

The Lite-On Inc. LTW-008ZDCG is a 2-SMD, J-lead package type component that has a white color and a yellow lens. Lite-On Inc.

  • Package: 2-SMD, J-lead
  • Color: White
  • Lens Color: Yellow
  • Viewing Angle: 110°
  • Millicandela: 1290mcd
  • Voltage-Forward (Vf) (typ): 3.25V
  • Current-Test: 20mA
  • Category: Optoelectronics
  • Popularity: Medium
  • EOL Date: 2027
  • Alternative Parts: Cross-reference

You May Also Be Interested in

Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1891 $56.7300
725+ $0.1552 $112.5200
1,120+ $0.1503 $168.3360
1,540+ $0.1455 $224.0700
1,995+ $0.1407 $280.6965
2,665+ $0.1261 $336.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess