EN
  • EN
  • DE

LTW-5630SZN27

Part No LTW-5630SZN27
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED SZN WARM WHITE 2700K 4SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lite-On Inc.
Series SZN
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 56lm (Typ)
Current - Test 20mA
Voltage - Forward (Vf) (Typ) 24.8V
Lumens/Watt @ Current - Test 113 lm/W
CRI (Color Rendering Index) 80
Current - Max 30mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Size / Dimension 0.209" L x 0.118" W (5.30mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Thermal Resistance of Package 20°C/W
Base Product Number LTW-5630
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 924612-LTW-5630SZN27
Ultra Librarian 3D Model Ultra Librarian LTW-5630SZN27 CAD Model

Description

The LTW-5630SZN27 is a white LED lighting module from Lite-On Inc.

  • Series: SZN series
  • Category: optoelectronics - white LED lighting
  • Color: white
  • Color Temperature: warm color temperature of 2700K
  • Package: tape & reel
  • Standard Package Quantity: 3,000 pcs
  • Size: 0.209" L x 0.118" W (5.30mm x 3.00mm)
  • Seated Height: 0.043" (1.10mm)
  • Maximum Current Rating: 30mA
  • Forward Voltage (Vf): 24.8V
  • Viewing Angle: 120°
  • CRI (Color Rendering Index): 80
  • Thermal Resistance: 20°C/W
  • Mounting Type: surface mount module
  • Package: 4-SMD, flat lead exposed pad package
  • ECCN: EAR99
  • HTSUS code: 8541.41.0000
  • Status: obsolete
  • MSL level: 3 (168 hours)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3274 $50.7470
375+ $0.2687 $100.7625
580+ $0.2603 $150.9740
795+ $0.2519 $200.2605
1,030+ $0.2435 $250.8050
1,375+ $0.2183 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess