EN
  • EN
  • DE

LTW-M670ZVS-0CS

Part No LTW-M670ZVS-0CS
Manufacturer Lite-On Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 715049-LTW-M670ZVS-0CS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTW-M670ZVS-0CS CAD Model

Description

The LTW-M670ZVS-0CS is a surface-mount LED manufactured by Lite-On Inc. It's designed to provide high brightness and excellent color rendering in a compact package. This LED is suitable for a variety of applications requiring efficient and reliable illumination.

Applications:

  • Backlighting: Used in LCD backlights for mobile phones, displays, and other electronic devices.
  • Indicator Lights: Employed as indicator lights in various electronic equipment and appliances.
  • Automotive Lighting: Integrated into automotive interior lighting and dashboard indicators.
  • Signage: Used in electronic signs and displays for advertising and information purposes.
  • General Illumination: Suitable for small-scale general illumination applications.

Features:

  • High Brightness: Provides a high luminous output for clear visibility.
  • Compact Package: Small size allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Long Lifespan: Offers a long operating life for increased reliability.
  • Low Power Consumption: Efficient energy usage for reduced power consumption.

Benefits:

  • Improved Visibility: Enhances the clarity and brightness of displays and indicators.
  • Reduced Space Requirements: Minimizes the footprint on the circuit board.
  • Simplified Assembly: Streamlines the manufacturing process with SMT compatibility.
  • Extended Product Life: Reduces the need for frequent replacements.
  • Energy Savings: Low power consumption contributes to overall energy efficiency.

Additional Details:

The LTW-M670ZVS-0CS typically operates at a low forward voltage and current. The LED is available in a specific color (refer to the datasheet for the exact color specifications). Its optical characteristics, including viewing angle and luminous intensity, are detailed in the Lite-On Inc. datasheet. The product is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess