The MBR6045PTW is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It's designed for high-efficiency rectification and fast switching. The device features a low forward voltage drop and high surge current capability, making it suitable for use in switching power supplies, freewheeling diodes, and polarity protection applications.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes in inductive loads
- Polarity protection circuits
- High frequency inverters
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- High reliability
- RoHS compliant
Benefits:
- Improved efficiency in power conversion
- Reduced power dissipation
- Enhanced system reliability
- Environmentally friendly
- Suitable for high-frequency applications
Detailed Specs:
The MBR6045PTW features a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 60A. The forward voltage drop is typically around 0.55V at 30A. It is packaged in a TO-247 package, providing efficient heat dissipation. The operating junction temperature ranges from -55°C to +150°C. Its high surge current capability allows it to withstand transient voltage spikes. The device’s low reverse leakage current at elevated temperatures contributes to stable performance. It is designed to meet RoHS compliance standards. Its construction allows for efficient thermal management.
In summary, the MBR6045PTW from Lite-On provides a robust and efficient solution for high-frequency rectification and power management applications. Its key features, including high surge current capability, low forward voltage drop, and suitability for high-frequency operation, make it a great choice for various power electronic designs.