EN
  • EN
  • DE

MOC3021

Part No MOC3021
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6DIP / Optocoupler Triac AC-OUT 1-CH 400V 6-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 15mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 024171-MOC3021
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Lighting, Motor Drive & Control
Quantity per package 65
Family Name MOC3021
Introduction Date September 03, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MOC3021 CAD Model

Description

The MOC3021 from Lite-On Inc. is a high popularity isolator IC.

  • Output Type: Triac
  • Forward Voltage: 1.15V
  • Voltage-Off State: 400V
  • Isolation Voltage: 5000Vrms
  • Current-Hold (Ih): 250μA (Typ)
  • Current-LED Trigger (Ift) (Max): 15mA
  • Turn-On Time: Not specified
  • Package: 6-DIP
  • Packaging: Tube/rail
  • Supply and Demand Status: Sufficient
  • Quantity per Package: 65
  • Applications: Industrial, lighting, motor drive & control

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.8660
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2316
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.5701
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1390
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1240
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMDIP-B
Need more? Email Us
Vishay
1A, 600V, PHOTOTRIAC, SMD
Lowest to $1.8103

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1076 $150.1020
1,925+ $0.1041 $200.3925
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,840 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess