EN
  • EN
  • DE

MOC3022S-TA1

Part No MOC3022S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 097511-MOC3022S-TA1
Family Name MOC3022S
Introduction Date September 03, 2001
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MOC3022S-TA1 CAD Model

Description

The Lite-On Inc. MOC3022S-TA1 is an SMD (SMT) mounted triac output type optocoupler.

  • Mounting Type: SMD (SMT)
  • Output Type: Triac
  • Forward Voltage: 1.15V
  • Off-State Voltage: 400V
  • Isolation Voltage: 5000Vrms
  • Continuous Forward Current: 50mA
  • Family Name: MOC3022S
  • Zero-Crossing Circuit: No
  • Static dV/dt: 1kV/μs
  • Current LED Trigger: 10mA
  • Temperature Range: -40°C to 100°C
  • Case/Package: 6-SMD
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Vishay
Optocoupler, Phototriac Output, High dV/dt, Very Low Input Current
Need more? Email Us
Vishay
Phototriac, Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1722
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.3864
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $2.4464
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1590 $50.0850
770+ $0.1305 $100.4850
1,190+ $0.1264 $150.4160
1,640+ $0.1223 $200.5720
2,120+ $0.1182 $250.5840
2,835+ $0.1060 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,542 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess