EN
  • EN
  • DE

MOC3063

Part No MOC3063
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Standard Package 65
Category Isolators
Family Optoisolators - Triac SCR Output
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.300" 7.62mm)
Manufacturer Device Package 6-DIP
Approvals CSA FIMKO UL
Catalog MOC3063-V Series
Win Source Part Number 059302-MOC3063
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Motor Drive & Control, Consumer Electronics
Family Name MOC3063
Introduction Date September 12, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MOC3063 CAD Model

Description

The Lite-On Inc. MOC3063-V Series is an Optoisolator with Triac SCR Output.

  • Forward Current (If): 50mA
  • Forward Voltage (Vf): 1.2V
  • Voltage - Off State: 600V
  • Voltage - Isolation: 5000Vrms
  • Current - LED Trigger (Ift) (Max): 5mA
  • Current - Hold (Ih): 400µA (Typ)
  • Approvals: CSA, FIMKO, and UL
  • Static dV/dt (Min): 1kV/µs
  • Operating Temperature Range: -40°C to 100°C
  • Package: 6-DIP
  • Applications: Industrial, Motor Drive & Control, and Consumer Electronics

You May Also Be Interested in

Panasonic
Lowest to $4.3313
Sharp Microelectronics
Lowest to $10.8258
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.7541
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 782,455 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess