EN
  • EN
  • DE

TB0640HL

Part No TB0640HL
Manufacturer Lite-On Inc.
Catalog OEM Parts (T - Z)
Description Surface Mount TSPD Thyristor Surge Protection Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098024-TB0640HL
Categories OEM Parts(T-Z)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB0640HL CAD Model

Description

The TB0640HL is a high-efficiency LED manufactured by Lite-On Inc. Known for their innovative lighting solutions, Lite-On's TB0640HL series LEDs are designed for various lighting applications where energy efficiency, long lifespan, and high brightness are crucial.

Applications

  • General Lighting: Used in indoor and outdoor lighting fixtures, offering an energy-efficient alternative to traditional light sources.
  • Backlighting: Employed in LCD backlighting for televisions, monitors, and other display devices.
  • Automotive Lighting: Integrated into automotive lighting systems, such as daytime running lights (DRLs), tail lights, and interior lighting.
  • Signage and Display: Utilized in illuminated signs, displays, and advertising boards.
  • Portable Devices: Found in portable electronic devices like flashlights and mobile phones.

Features

  • High Brightness Output: Delivers high luminous intensity for excellent visibility.
  • Energy Efficient: Consumes minimal power while providing significant light output.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area.
  • Compact Size: Small form factor allows for easy integration into various applications.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Low Thermal Resistance: Efficiently dissipates heat, ensuring stable performance and longevity.

Benefits

  • Energy Savings: Reduces energy consumption and lowers electricity costs.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements, reducing maintenance costs.
  • Improved Visibility: High brightness output enhances visibility in various lighting conditions.
  • Versatile Applications: Suitable for a wide range of lighting applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Stable Performance: Low thermal resistance ensures stable performance even in high-temperature environments.

Technical Specifications: The TB0640HL typically features specific parameters such as forward voltage, forward current, luminous intensity, and color temperature. For detailed technical specifications, including the exact values for these parameters, consult the official datasheet provided by Lite-On Inc.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3257 $58.6260
435+ $0.2673 $116.2755
670+ $0.2590 $173.5300
925+ $0.2506 $231.8050
1,195+ $0.2422 $289.4290
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess