EN
  • EN
  • DE

US1GP

Part No US1GP
Manufacturer Lite-On Inc.
Catalog OEM Parts (T - Z)
Description Surface Mount Ultra Fast Rectifier, GPP.If - 1A, lfsm - 30A, IR - 5uA, VF - 1.4V, Trr - 50ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103444-US1GP
Categories OEM Parts(T-Z)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US1GP CAD Model

Description

The US1GP is a surface mount rectifier diode manufactured by Lite-On Inc. It's designed for general purpose rectification in various electronic circuits. It is characterized by its low forward voltage drop and high surge current capability.

Applications:

  • General purpose rectification: Converting AC to DC in power supplies and other circuits.
  • Reverse polarity protection: Protecting circuits from damage due to incorrect polarity.
  • Freewheeling diode: Used in inductive circuits to protect switching transistors from voltage spikes.
  • LED lighting: Used in LED drivers for power conversion.
  • Adapters and chargers: Providing rectification in AC-DC adapters and battery chargers.

Features:

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High surge current capability: Withstands high current surges during startup or transient events.
  • Surface mount package: Enables automated assembly and reduces board space.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Increased efficiency: Reduces power losses in rectifier circuits.
  • Improved reliability: Protects circuits from voltage spikes and overcurrent conditions.
  • Reduced size and cost: Enables smaller and more cost-effective power supplies.

Additional Details:

The US1GP typically comes in a SMA (DO-214AC) package. Key specifications include peak reverse voltage (VRRM), average forward current (IF(AV)), peak forward surge current (IFSM), and forward voltage (VF). Consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, thermal resistance, and package dimensions. Proper heat sinking may be required depending on the forward current and ambient temperature. The US1GP is a widely used and reliable diode for general-purpose rectification applications.

You May Also Be Interested in

Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess