EN
  • EN
  • DE

LTDL-TA25B-T1

Part No LTDL-TA25B-T1
Manufacturer LITE-ON Technology
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER FIBER OPTIC 650NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Wavelength 650nm
Voltage - Forward (Vf) (Typ) 2.75V ~ 5.25V
Connector Type Connector-less
Ultra Librarian 3D Model Ultra Librarian LTDL-TA25B-T1 CAD Model

Description

NULL

You May Also Be Interested in

Industrial Fiberoptics
XMITTER FIBER OPTIC 870NM
Need more? Email Us
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342
Broadcom Limited
XMITTER MINI HP FIBER OPT SMA / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Need more? Email Us
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $9.8214
Broadcom Limited
TRANSMITTER / Fiber Optic Transmitter 650nm Versatile Link
Lowest to $50.4694
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 660nm 1.95V 45 mA
Need more? Email Us
Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess