EN
  • EN
  • DE

FT10MHNR

Part No FT10MHNR
Manufacturer Firecomms
Catalog Fiber Optics - Transmitters - Discrete
Description Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optic Transmitters - Discrete
Mfr Firecomms
Series RedLink
Package Tube
Wavelength 650nm
Spectral Bandwidth 11nm
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 80 mA
Voltage - DC Reverse (Vr) (Max) 10 V
Capacitance 11 pF
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Standard Package 1 pcs
Win Source Part Number 1382100-FT10MHNR
Ultra Librarian 3D Model Ultra Librarian FT10MHNR CAD Model

Description

The 1382100-FT10MHNR is a fiber optic transmitter from the RedLink series by Firecomms.

  • Series: RedLink
  • Package: Tube
  • Standard Package Quantity: 1 piece
  • Capacitance: 11 pF
  • Maximum Reverse Voltage: 10V
  • Maximum Forward Current: 80 mA
  • Forward Voltage: Typically 2.1V
  • Wavelength: 650nm
  • Spectral Bandwidth: 11nm
  • ECCN: EAR99
  • REACH: Unaffected
  • Moisture Sensitivity Level: 2A
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Broadcom Limited
FIBER OPTIC TX 10 MBD 650NM
Lowest to $12.0004
Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
Industrial Fiberoptics
XMITTER FIBER OPTIC 870NM
Need more? Email Us
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $27.8167
TT Electronics
TRANSMITTER FIBER OPTIC HS ST
Lowest to $40.6310
Broadcom Limited
XMITTER FIBER OPTIC STD PWR SMA / Fiber Optic Transmitter 820nm 1.7V 100 mA SMA
Lowest to $46.3502
Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $49.4777
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4342 $67.3026
6+ $18.4075 $110.4450
9+ $17.8323 $160.4907
12+ $17.2571 $207.0852
15+ $16.6818 $250.2270
21+ $14.9561 $314.0781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess