EN
  • EN
  • DE
  • IT

LTL-10233WH91

Part No LTL-10233WH91
Manufacturer LITE-ON Technology
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description HOLDER LED 4.8MM GREEN RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Color Green
Wavelength - Peak 565nm
Configuration Single
Current 20mA
Millicandela Rating 40mcd
Viewing Angle 60°
Lens Type Diffused, Green
Lens Style Round with Domed Top
Lens Size 4.80mm Dia
Voltage Rating 2.1V
Mounting Type Through Hole, Right Angle
Ultra Librarian 3D Model Ultra Librarian LTL-10233WH91 CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED 3MM GAP DIFF GRN RA HOUSING
Need more? Email Us
Broadcom Limited
LED DOME 565NM GRN DIFF RA AXIAL / LED Uni-Color Green 565nm 2-Pin Bulk
Need more? Email Us
Bivar Inc.
LED ASSY RA 3MM GREEN DIFF / T-1 3Mm 90 Degree Single - Level LED
Need more? Email Us
Fairchild/ON Semiconductor
LED T 3/4 RED PC MNT / LED Uni-Color Red 2-Pin
Need more? Email Us
Visual Communications Company - VCC
LED GREEN T1-3/4 RT ANG LC PCB
Lowest to $0.3583
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL HER / LED Light Bar Uni-Color Red 635nm 16-Pin PDIP
Lowest to $4.5548
Broadcom Limited
LED 5MM LC ALGAAS RED DIFF 65DEG
Lowest to $3.5176
Broadcom Limited
LED BAR GRAPH 10SEG RED/YLW/GRN
Lowest to $9.7067
Dialight
LED CBI 3MM 3X1 RED/RED/YLW DIFF
Lowest to $5.8402

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1320 $50.1600
925+ $0.1083 $100.1775
1,430+ $0.1049 $150.0070
1,970+ $0.1016 $200.1520
2,550+ $0.0982 $250.4100
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess