EN
  • EN
  • DE
  • IT

LTL-2550G

Part No LTL-2550G
Manufacturer LITE-ON Technology
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED LGT BAR 19X3.76MM GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Color Green
Wavelength - Peak 565nm
Configuration Bar - Single, DIP
Current 100mA
Millicandela Rating 8mcd
Lens Type Diffused
Lens Style Rectangle with Flat Top
Lens Size 19.00mm x 3.76mm
Voltage Rating 2.1V
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian LTL-2550G CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER / LED Light Bar Uni-Color Red 635nm 8-Pin PDIP
Lowest to $2.8027
Dialight
LED CBI 2MM BI-LEVEL YLW,RED
Need more? Email Us
Fairchild/ON Semiconductor
LED T 3/4 RED PC MNT / LED Uni-Color Red 2-Pin
Need more? Email Us
Lite-On Inc.
LED 5MM HI EFF RED TH
Lowest to $0.4097
Everlight Electronics Co Ltd
LED LT BAR YELLOW 2LED SIP / Uni-Color LED Light Bar Yellow 585nm 4-Pin SIP
Lowest to $4.4267
Kingbright
T-1 (3mm) QUAD-LEVEL LED INDICATOR | LED 3MM QUAD 565NM GRN GRN DIFF
Lowest to $1.1448
Broadcom Limited
LED 3MM GAP DIFF GRN RA HOUSING
Need more? Email Us
Fairchild/ON Semiconductor
LED LT BAR HI EFF RED 8LED DIP
Lowest to $9.5028
Lumex Opto/Components Inc.
LED Bi-Level Uni-Color Green 565nm 4-Pin Bulk / LED 3MM RA 2-HI GRN/GRN PC MNT
Lowest to $1.8180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess