EN
  • EN
  • DE
  • IT

LTL-42M6NMHKP

Part No LTL-42M6NMHKP
Manufacturer LITE-ON Technology
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM 3X1 GREEN/RED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Color Green (x 2), Red (x 1)
Wavelength - Peak 565nm, 635nm
Configuration 3 High
Current 90mA Green, 90mA Red
Millicandela Rating 12.6mcd Green, 8.7mcd Red
Viewing Angle 60°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.1V Green, 2V Red
Ultra Librarian 3D Model Ultra Librarian LTL-42M6NMHKP CAD Model

Description

NULL

You May Also Be Interested in

Dialight
LED CBI 2MM BI-LEVEL YLW,RED
Need more? Email Us
Dialight
LED CBI 2MM 3X1 RED,YLW,RED DIFF
Need more? Email Us
Everlight Electronics Co Ltd
LED LT BAR YELLOW 2LED SIP / Uni-Color LED Light Bar Yellow 585nm 4-Pin SIP
Lowest to $4.4267
Bivar Inc.
LED ASSY RA 3MM GREEN DIFF / T-1 3Mm 90 Degree Single - Level LED
Need more? Email Us
Broadcom Limited
LED ARRAY BAR GRAPH 10 ELEMENT
Need more? Email Us
Texas Instruments
Need more? Email Us
Visual Communications Company - VCC
LED GREEN T1-3/4 RT ANG LC PCB
Lowest to $0.3583
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER / LED Light Bar Uni-Color Red 635nm 8-Pin PDIP
Lowest to $2.8027
Broadcom Limited
LIGHT BAR 0.8X0.4" HER DUAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess