EN
  • EN
  • DE

LTL30EKFGJ

Part No LTL30EKFGJ
Manufacturer LITE-ON Technology
Catalog LED Indication - Discrete
Description LED GRN/ORANGE DIFF T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Color Green, Orange
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 110mcd Green, 240mcd Orange
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2.1V Green, 2.05V Orange
Current - Test 20mA Green, 20mA Orange
Viewing Angle 80°
Mounting Type Through Hole
Wavelength - Dominant 572nm Green, 605nm Orange
Wavelength - Peak 575nm Green, 611nm Orange
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 11.00mm;5;9;7;10;8;3;4;2;1;1528;209;2007;2460;475;4991;1050;5271;492;516;2661;1642;90;350;1948;5242;1080;1601;600039;4544;2832;4166;3147;480;107;448;1830;289;754;1927;602128;160;67;4491;1125;3372;39;488;958;602315;2234;3818;10;1778;1516;3970;1715;846;1510;1261;1597;897;425;1855;3010;1568;404;1497;264;365;2835;2679;751;28;732;5859;818;0;93141;131019;91606;91607;6290;16840;16841;16842;16865;56423;16863;16843;16844;16864;16845;16852;16850;65414;16846;6354;6355;16851;16849;91608;128450;14807;2084;13379;56424;56425;73052;2088;49540;49541;16587;54358;56435;19905;43106;16675;16682;16683;26301;126621;16774;16775;16777;16778;54359;54360;31146;31147;93762;93763;93764;93765;93766;93767;86701;93768;93769;93770;93771;93772;93773;110566;110567;110563;93011;88661;88659;88662;88660;62456;104900;93774;86696;86695;86698;93775;86702;114078;114079;114080;96004;61468;74346;74347;80291;110564;110807;86697;86694;70577;70578;61469;75337;90131;104824;104829;104826;104827;104823;104825;104836;104834;104832;104831;104828;104833;104835;104830;104839;106193;106202;106188;106187;90132;106184;103321;103322;103323;103324;103325;103326;103327;103328;104838;104837;96946;103329;103330;103331;103332;103333;103334;103335;119073;112158;112161;112160;112157;112155;90133;90134;90135;90136;90137;106192;90138;106186;90139;90140;106174;106183;106180;90141;106204;90142;106194;106197;106198;90143;90144;90145;106200;106203;106199;106196;106181;106178;106182;106177;106176;90146;90147;90148;90149;90150;106185;90151;90152;106195;106190;106189;106191;106327;66470;124182;124183;83185;115846;8730;25568;19904;111489;129744;129499;51707;51709;51710;51668;62421;127364;118832;118833;118834;118835;118836;115062;20312;62447;62446;62453;125282;62452;62435;53176;53177;53178;53179;53180;53182;53190;53183;53184;53185;108036;53186;53187;53188;53189;53191;111493;111509;111491;111494;43657;111506;111501;50539;47346;119015;111492;110946;111495;111006;56952;110947;121971;111502;56951;111490;111498;56949;111007;47347;110949;59945;111004;111507;47348;110948;111505;47349;111503;111500;31054;111508;56953;111497;111504;47354;111488;77302;111487;111484;111485;111486;47350;111482;47351;111496;30543;111483;30544;56959;56954;56955;56956;111005;56957;111499;47352;49007;50315;110950;123338;43218;16798;16799;43104;43220;49538;9582;95826;50547;99849;99850;74359;90327;95912;8291;53274;62461;62460;77947;77946;62425;62426;109072;62429;62427;77141;30477;109069;112156;112154;112159;34507;19900;25662;109740;109732;109735;109737;101013;101012;101011;101014;50962;20311;62449;62440;132277;44847;7031;56114;75141;55340;49738;112693;79887;86708;86692;110565;17001;62939;17080;17081;61463;61464;62940;61465;61466;111511;98507;86699;98509;110951;61467;61470;61471;86693;88664;86700;110561;110562;96027;17294;86691;45663;117196;110809;98508;105345;105344;129121;129122;129108;125110;129124;129123;59952;15434;59953;61555;77155;65717;77153;77154;44926;59956;59957;59958;59959;59962;59963;59964;59395;59965;59966;59967;59968;59969;59970;59971;75476;107395;119649;59972;59973;59974;119650;119651;59975;59976;59977;59978;92289;59979;59980;59954;59955;49539;58140;48886;127194;127195;44738;67745;67746;67747;67748;67749;65481;74443;79884;56739;81092;56740;86256;48660;62450;62466;62441;62420;62424;76414;19903;125022;30476;62434;62445;18504;15846;44849;53247;62458;53275;62463;62443;62455;62467;91214;62457;62459;62442;51990;43455;118069;118068;90638;19974;8768
Ultra Librarian 3D Model Ultra Librarian LTL30EKFGJ CAD Model

Description

NULL

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess