EN
  • EN
  • DE

LTP-2088AKD

Part No LTP-2088AKD
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLAY DOT MATRX RED 2.3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Millicandela Rating 3.5mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 2.37" L x 2.37" W x 0.36" H (60.20mm x 60.20mm x 9.10mm)
Color Red
Configuration 8 x 8
Voltage - Forward (Vf) (Typ) 2.1V
Ultra Librarian 3D Model Ultra Librarian LTP-2088AKD CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.3657
LITE-ON Technology
DISPLAY DOT MATRX RED 2.3\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GRN
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess