EN
  • EN
  • DE

LTPL-M03614ZS30-T0

Part No LTPL-M03614ZS30-T0
Manufacturer LITE-ON Technology
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB LTPL WARM WHT SQU 3000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3000K 3-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 1448lm (Typ)
Current - Test 350mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 38.5V
Lumens/Watt @ Current - Test 119 lm/W
Current - Max 400mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Size / Dimension 15.85mm L x 15.85mm W
Height 1.60mm
Light Emitting Surface (LES) 8.90mm Dia
Lens Type Flat
Ultra Librarian 3D Model Ultra Librarian LTPL-M03614ZS30-T0 CAD Model

Description

NULL

You May Also Be Interested in

Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess