EN
  • EN
  • DE
  • IT

01020080Z

Part No 01020080Z
Manufacturer Littelfuse Inc.
Catalog Fuseholders
Description FUSE CLIP CARTRIDGE 250V 15A PCB / Fuse Clip 15 A 250V 1 Circuit Cartridge Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Littelfuse Inc.
Series 102_LP
Package Bulk
Product Status Active
Mounting Type Through Hole
Fuse Size 0.25" Dia (6.35mm)
Current Rating (Amps) 15 A
For Use With/Related Products 1/4" Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Voltage 250V
Orientation Horizontal
Termination Style PC Pin
Contact Material Spring Brass
Contact Finish Tin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1361482-01020080Z
Ultra Librarian 3D Model Ultra Librarian 01020080Z CAD Model

Description

The 1361482-01020080Z is a fuseholder manufactured by Littelfuse Inc. It belongs to the 102_LP series of fuseholders, designed for circuit protection.

  • Fuse Size Compatibility: 1/4" Dia fuses
  • Current Rating: 15 Amps
  • Contact Finish: Tin
  • Contact Material: Spring Brass
  • Mounting Type: Through Hole
  • Orientation: Horizontal
  • Voltage: 250V Cartridge Fuses
  • Fuse Size: 0.25" Dia (6.35mm)
  • Packaging: Bulk
  • Status: Active
  • Approvals: CE, CSA, UR, and VDE

You May Also Be Interested in

AEM Inc
SolidMatrix 1206 Fast Acting Surface Mount Fuse, 5A w/ Marking
Lowest to $0.2283
AEM Inc
SolidMatrix 0402 Fast Acting Surface Mount Fuse, 0.75A
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 225A 5.5KVAC / 225A 5.5 kV AC DC Fuse Cartridge Holder
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
AEM Inc
SolidMatrix 0603 Fast Acting Surface Mount Fuse, 1A w/ Marking
Lowest to $0.0737
AEM Inc
Fuse Chip 1.25A 32VDC Very Fast Acting 2-Pin Surface Mount T/R
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL / Fuse Holder 30 A 600V 2 Circuit Cartridge DIN Rail
Lowest to $81.4925
AEM Inc
SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 1A w/ Marking
Lowest to $0.0815
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Lowest to $3.3797

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess