EN
  • EN
  • DE
  • IT

ADC32J22IRGZT

Part No ADC32J22IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 50MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 50M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 767763-ADC32J22IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC32J22
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC32J22IRGZT CAD Model

Description

Product Overview: ADC32J22IRGZT

The ADC32J22IRGZT is a high-performance, low-power, dual-channel analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments (TI). Designed with precision and efficiency in mind, this ADC is an ideal solution for a wide range of applications requiring high-speed data acquisition and processing, such as wireless communications, test and measurement equipment, and medical imaging systems.

Key Features

  • Resolution: The ADC32J22IRGZT boasts a 14-bit resolution, ensuring accurate and detailed conversion of analog signals into digital data.
  • Sampling Rate: With a maximum sampling rate of 50 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without compromising the integrity of the data.
  • Dual-Channel: It features two independent ADC channels, which allows for simultaneous sampling of different analog inputs, making it highly versatile for multi-signal environments.
  • Low Power Consumption: The device is engineered for power efficiency, which is critical for battery-operated and energy-sensitive applications.
  • Interface: The ADC32J22IRGZT includes a JESD204B serial interface, which provides a high-speed data connection to digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Package: It is available in a compact VQFN (Very Thin Quad Flat No-Lead) package, making it suitable for space-constrained applications.

Applications

The versatility of the ADC32J22IRGZT allows it to be integrated into various high-tech systems. In wireless communication systems, it can be used for direct RF sampling, thereby reducing the complexity of the signal chain. Test and measurement instruments benefit from its high resolution and sampling rate for precise data analysis. Additionally, its dual-channel design is advantageous in medical imaging technologies like MRI and CT scanners, where simultaneous signal processing is crucial.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability, and the ADC32J22IRGZT is no exception. Customers can expect robust performance and longevity from this ADC. TI also provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes to assist in the integration and use of the ADC32J22IRGZT in various systems.

You May Also Be Interested in

Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3933 $70.7866
4+ $29.0407 $116.1628
6+ $28.1332 $168.7992
9+ $27.2256 $245.0304
11+ $26.3181 $289.4991
15+ $23.5955 $353.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess