EN
  • EN
  • DE
  • IT

0451003.MRSN

Part No 0451003.MRSN
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE BOARD MOUNT 3A 125VAC 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Tape and Reel
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 3A
Voltage Rating - AC 125V
Response Time Fast Blow
Manufacturer Package 2-SMD, Square End Block
Mounting Style SMD
Breaking Capacity at Rated Voltage 50A
Melting I2t 1.65
Approvals CSA, METI, UR
Temperature Range - Operating -55°C ~ 125°C
Parts Dimension 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
DC Cold Resistance 0.0227 Ohms
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 709087-0451003.MRSN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0451003.MRSN CAD Model

Description

The 0451003.MRSN is a 3A, 451 Series, Time-Lag Fuse from Littelfuse. It is designed to protect electrical circuits from overloads and short circuits, providing reliable and robust circuit protection.

Applications:

  • Power Supplies: Protecting the input and output stages of power supplies.
  • Battery Chargers: Safeguarding battery charging circuits from overcurrent conditions.
  • Industrial Control Equipment: Protecting control circuits in industrial machinery and automation systems.
  • Lighting Systems: Providing overcurrent protection for lighting fixtures and ballasts.
  • Consumer Electronics: Used in various consumer electronic devices to protect sensitive components.

Features:

  • Time-Lag Characteristic: Allows temporary overload conditions without tripping, preventing nuisance tripping.
  • Compact Size: Small footprint allows for easy integration into tight spaces.
  • High Breaking Capacity: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Agency Approvals: Typically UL and CSA approved for safety and reliability.

Benefits:

  • Reliable Circuit Protection: Protects circuits from damage due to overloads and short circuits.
  • Prevents Nuisance Tripping: Time-lag characteristic minimizes unnecessary interruptions.
  • Easy to Replace: Simple to replace in the event of a fuse blowing.
  • Wide Range of Applications: Suitable for various applications due to its versatile design.
  • Enhanced Safety: Provides a safe and reliable means of disconnecting power in fault conditions.

Additional Details:

The 0451003.MRSN has a voltage rating of 250VAC. It's constructed with a ceramic body and nickel-plated brass endcaps for durability and corrosion resistance. The interrupting rating is typically in the hundreds of amperes. It's essential to select the correct fuse rating to ensure proper circuit protection. The fuse should be mounted in a suitable fuse holder for safe and reliable operation.

You May Also Be Interested in

Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 300MA 125VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0333 $61.9980
140+ $0.8479 $118.7060
215+ $0.8214 $176.6010
295+ $0.7949 $234.4955
380+ $0.7685 $292.0300
505+ $0.6888 $347.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess